Announcements
METCASE’s versatile COMBIMET 19" rack cases can now be specified with custom ventilation for greater heat dissipation. Other modifications are also available on request.
(read more)METCASE’s stylish MINIMET aluminum enclosures for compact desktop and portable electronics are now available in custom widths and depths, as well as with all the additional modifications the customer may need.
(read more)METCASE has launched elegant new TECHNOMET-CONTROL VESA-mount aluminum enclosures for touch screens, displays, panel PCs and HMI electronics. These are ideal for machine control, factory processing, security systems, test and measurement, point-of-sale, IIoT and detection.
(read more)COMBIMET is now METCASE’s largest and most popular range of 19" rack cases with original, open-top, smooth/solid-top and super-deep versions. Applications include networking, communications, sound/studio systems, laboratory instruments and industrial computers/control technology.
(read more)METCASE’s premium TECHNOMET 19" table-top mini-rack enclosures can now be specified fully customized, ready for the installation of PCBs and other components. These elegant aluminium enclosures are perfect for 10.5"/19" (42HP/84HP) subrack or chassis-based electronics.
(read more)METCASE’s premium TECHNOMET desktop/portable instrument enclosures can now be specified with or without a sloping front for easier viewing. Highly attractive TECHNOMET is ideal for medical and wellness devices, test and measurement, industrial control, peripheral devices, communications and laboratory equipment.
(read more)METCASE aluminum electronic enclosures are now available with an elegant new anodized-style powder coating that provides a cost-effective alternative to the traditional electrochemical anodized finish.
(read more)METCASE’s DATAMET enclosures for indoor wall-mount electronics are now available in custom lengths, widths and depths thanks to their stylish front bezel design.
(read more)Scientific laboratory instrumentation is a rarefied world – highly specialized electronics equipment developed for a select group of customers. So designers of these products have traditionally faced a challenge when specifying enclosures in low volumes.
(read more)Metal electronic enclosures manufacturer METCASE has extended its range of ‘no extra cost’ custom paint colors and finishes. METCASE has added nine new shades to its range of always-in-stock paints.
(read more)Fabricated metal enclosures are quicker, easier and more cost-effective to prototype than plastic cases: you don’t need new tooling every time you design a new housing. So you can specify fully customized aluminum enclosures in very small batches. Here’s the best way to start…
(read more)Electronics designers specify METCASE’s tough UNIDESK aluminum enclosures for desktop and wall-mount applications too challenging for plastic housings. These robust sloping-front enclosures are ideal for office systems, point-of-sale, medical devices, industrial/machine control, security, access control and many other types of electronics and electro-technical terminals.
(read more)All METCASE 19” standard and customized enclosures now conform to the latest DIN 41494, IEC 60297-3 standard for the mechanical structure of electronics equipment.
(read more)METCASE’s advanced TECHNOMET instrument enclosures can be specified in custom colors – even in low volumes. Options range from trim and bezel highlights to bespoke colors for the whole enclosure.
(read more)METCASE’s popular UNIMET and UNIMET-PLUS desktop and portable instrument enclosures now feature new improved bezels – enhancing their aesthetics and making them even more customizable.
They can now be offered in custom heights as well as bespoke widths and depths. It makes them two of METCASE’s most customizable models.
(read more)Metal electronic enclosures specialist METCASE has launched a new 10.5-inch version of its advanced TECHNOMET 19” desktop mini-rack enclosures.
(read more)METCASE’s portable instrument enclosures and 19” rack cases have become increasingly popular with electronics engineers designing new gas analysis equipment. A key reason is that the enclosures can be ordered fully modified, ready for the production line.
(read more)METCASE has updated its highly popular UNIMET electronic instrument enclosures with improved earthing facilities – speeding up installation times. The update brings UNIMET into line with other advanced instrument enclosures in the company’s range, such as the TECHNOMET series.
(read more)New improved UNICASE aluminum instrument enclosures from METCASE are now even quicker to assemble – thanks to redesigned chassis profiles and a new assembly tool (available as an accessory).
(read more)METCASE TECHNOMET 19” desktop mini-racks are now available in custom heights and depths to suit the customer’s rack mounted equipment.
These advanced mini-racks are designed for mounting standard 19” subracks, chassis and front panels.
(read more)METCASE has added 5U as a standard height to its TECHNOMET 19” range of mini-racks for table-top instrumentation. They are now available in all heights from 3U to 6U as standard.
(read more)Metal enclosures manufacturer METCASE has launched new universal cantilever shelves that will fit any standard 19” rack or cabinet. They enable the easy installation of any electronics equipment that does not have built-in rack mounting facilities.
(read more)METCASE has launched a new version of its COMBIMET 19” rack cases. It has a wraparound top that offers superior aesthetics and easier access to components.
(read more)METCASE has seen rising demand for 28” deep custom versions of its bestselling COMBIMET 19” enclosures.
Two years ago METCASE confirmed 24” deep custom COMBIMET as a standard size; now it could make the 28” deep version standard too if demand continues to rise.
(read more)METCASE now offers a wider range of standard and customized 19” aluminum enclosures for desktop and portable instrumentation. Our new TECHNOMET 19” mini-rack enclosures and proven INSTRUMET 19” cases offer solutions for test and measurement, laboratory instrumentation, networking and communications, industrial computers, sound/audio systems and industrial control.
(read more)METCASE manufactures an extensive range of high quality aluminum enclosures for a wide variety of electronics equipment and applications. Our engineers employ the latest manufacturing technology, using diecasting, extrusions and sheet aluminum to create our modern range of highly versatile enclosures.
(read more)Modern and robust aluminum enclosures for indoor wall or machine mounted electronics equipment. Can be supplied fully customised to customer requirements.
Modern range of wall mount enclosures for indoor applications including security equipment, building access systems, machine controllers, timers, detectors, monitoring systems and much more.
(read more)Modern aluminum 19" enclosures for rack mounted electronics
Comprehensive range of modern and stylish rack mount enclosures which conform to DIN 41494 and IEC 291-1 standards. Enclosures are available in 1U, 2U, 3U, 4U, 5U and 6U sizes. They are manufactured from aluminum components designed to allow easy assembly of the electronics.
(read more)METCASE offers fully bespoke electronic enclosures service. These are created using our standard case components such as diecastings and extrusion profiles or from fully fabricated sheet metal components.
(read more)METCASE TECHNOFEET - stylish and modern round plastic feet with or without tilt legs for fitting to any metal or plastic enclosure with a wall thickness of up to 0.12" (3 mm). Include non-slip rubber inserts. Part of a full range molded and self-adhesive enclosures feet kits.
(read more)Highly versatile range of rack mount enclosures in sizes: 1U, 2U and 3U. Features a diecast front bezel with removable front panel. Can be supplied fully customized.
(read more)Modern 2U and 3U high 19" rack mount enclosures with modern diecast front bezel and removable front panel (no need to dismount the enclosure from the rack).
(read more)Versatile range of 1U height 19 inch rack mount cases for modern communications, networking, laboratory, AV and sound studio electronic equipment.
(read more)METCASE manufactures three ranges of elegant, versatile 3U x 19" rack cases in aluminum. All three conform to DIN 41494 and IEC 291-1 standards. 3U = 5.25" (133.35 mm).
(read more)Highly attractive aluminium 10.5" and 19" wide rack enclosures for desktop electronic systems. Suitable for mounting 3U subracks, chassis and front panel.
(read more)Highly attactive small aluminum instrument enclosures for compact desktop electronics.
(read more)Modern Desktop and Portable Instrument Enclosures
Stylish, robust and versatile aluminum design in six standard sizes With or without a bail arm for portable use.
(read more)With 18° inclined front panel for a perfect viewing angle
METCASE has launched a new sloping front version of its advanced TECHNOMET desktop instrument enclosures. TECHOMET SL is designed for applications including medical and laboratory instruments, test and measurement, industrial control and communications.
(read more)Smart desktop mini-racks (3U to 6U) for housing 19" systems
METCASE has created a new 19” mini-rack version of its advanced TECHNOMET table-top instrument enclosures.
(read more)UNIDESK’s smart design makes it easy to supply in custom widths
METCASE can supply its modern and robust UNIDESK aluminum sloping front enclosures in custom widths to suit customer requirements.
(read more)COMBIMET is now available in a super-deep size
METCASE has launched a new extra-deep 24” version of its bestselling COMBIMET 19” enclosures which are perfect for server rack type applications.
(read more)The latest and most advanced range of instrument enclosures from METCASE
The all new TECHNOMET range is a big step forward in the design of standard desktop and portable instrument enclosures.
Smart modern 19" enclosures for 1U rack mounted electronics
METCASE manufactures three ranges of elegant, modern 1U x 19" aluminum rack cases. All three conform to DIN 41494 and IEC 291-1 standards. 1U = 1.75" (44.45 mm).
Comfortable bail arms for carrying and canting on a desk
METCASE’s advanced new TECHNOMET instrument enclosures can now be ordered with bail arms for portable electronics applications.
(read more)METCASE's COMBIMET is now available in all sizes from 1U to 6U
These modern and versatile rack mount enclosures are available in all sizes from 1U to 6U — now including 5U as standard. Previously 5U was available only as a custom size.
(read more)METCASE’s advanced TECHNOMET 19” mini-rack enclosures are now available with a wide range of customization options.
TECHOMET 19” table-top enclosures are designed for mounting standard 19” subracks, chassis and front panels. Applications include test and measurement equipment, laboratory instruments, industrial computers and control systems.
(read more)Highly versatile range of 19" rack mount enclosures in a huge range of sizes and options from 1U to 6U as standard. Larger heights available on demand.
(read more)