Specify 19" Rack Cases Exactly As You Need Them
Featured Product from METCASE
Universal rack mount enclosures
- Versatile 19 inch rack cases in 1U to 6U sizes
- Conforms to DIN 41494 & IEC 297-1
- Very modern design incorporating ergonomic
front panel handles - Super-deep 24" (610 mm) versions for server racks
- Version T with open top
- Robust aluminum case body with removable
top, base and rear panels - Top and base panels vented or unvented
- 19" front panel in anodized aluminum
- Mounting holes in base for PCBs and chassis
- M4 earth studs on all components for electrical continuity
- Two standard colors black or light gray
- Cases supplied fully assembled
- Can be supplied fully customized to order.
Applications
Rack mounted electronics such as networking and communications equipment, industrial computers, sound and studio systems, laboratory instruments and industrial control systems.
More Featured Products