High-Capacity Solid Collar Needle Roller Bearing
Featured Product from MOUETTE PLASTIC MOLD CO., LTD
The Solid Collar Needle Roller Bearing offers a robust solution for applications where radial space is limited but high load capacity is required. Known for its compact structure and exceptional load-carrying ability, this bearing is perfect for situations where a shaft or housing undergoes swinging motion. Unlike typical needle roller bearings that only handle radial loads, the solid collar needle roller bearing can be used in combination with other bearings when axial load is present, offering flexibility in its applications. Its design allows for minimal axial shift and is suitable for environments with higher load demands and rotational speeds. The product’s precise specifications help engineers streamline their design processes and ensure optimal performance in challenging mechanical setups.
Long Description with Bold Title and Bullet Points:
Key Features and Applications:
-
Compact Structure: Small radial size, making it ideal for space-constrained applications.
-
High Load Capacity: Can handle large radial loads while maintaining high rigidity.
-
Wide Range of Uses: Suitable for environments with swinging motion of the shaft or housing.
-
Axial Load Compatibility: Works in combination with other bearings to manage axial loads.
-
Rigidity and Precision: Offers high rigidity while maintaining a controlled friction torque.
-
Surface Requirements: Precise hardness, processing accuracy, and surface roughness are essential for optimal performance.
-
Cage for Proper Guidance: Features rigid cages (except full complement bearings) that accurately guide the parallel axis line of the needle roller.