Combination Needle Roller Thrust Bearing

Featured Product from MOUETTE PLASTIC MOLD CO., LTD

More Info Email Supplier Request a Quote

This Combination Needle Roller with Cover bearing integrates a radial needle roller bearing and a thrust ball bearing, enabling it to support both radial and axial loads in one direction. Its compact, low cross-sectional height makes it especially suitable for applications where space constraints prevent the use of bulkier locating bearing arrangements.

Key advantages include:

  • High load carrying capacity for both radial and axial forces, ensuring durability under heavy-duty conditions.

  • Relatively high-speed capability, allowing operation in demanding rotational environments up to 12,000 rpm.

  • Separable design, facilitating easier installation, maintenance, and replacement.

With precise metric dimensions (bore 10 mm, outside diameter 19 mm) and robust load ratings (static axial load of 1427 kg and static radial load of 795 kg), this bearing is engineered to help professional buyers and engineers improve machinery reliability and performance. Its design enables engineers to optimize equipment size without compromising on load handling or speed, making it ideal for automotive, industrial automation, and precision instrument applications.

By choosing this bearing, engineers can expect reduced downtime, better space utilization, and reliable operation under combined load scenarios — all crucial factors for enhancing overall system efficiency.