High-Load Full Complement Needle Bearings
Featured Product from MOUETTE PLASTIC MOLD CO., LTD
Compact, high-capacity needle bearings for demanding automotive and industrial applications.
Modern mechanical systems often face high dynamic loads, limited space, and the need for precise operation. Mouette’s High-Load Full Complement Needle Bearings provide a robust, compact, and reliable solution for these challenges, ensuring high durability and consistent performance.
Key Features & Benefits:
- High Load Capacity: Full complement design handles higher dynamic loads than traditional caged bearings, ideal for heavy-duty applications.
- Space-Efficient Design: Drawn steel outer shell with reduced cross-section fits compact installations without sacrificing strength.
- Durable Materials: Through-hardened high-carbon chromium steel offers excellent heat resistance and long service life under heavy loads.
- Precision & Tight Tolerances: One-third of standard bearing tolerances, ensuring precise radial play and minimal eccentricity for superior operational stability.
- Pre-Lubricated: Supplied with special grease for transportation; re-lubrication recommended after installation for optimal performance.
Typical Applications:
- Automotive: Starters, transmissions, alternators, A/C compressors.
- Industrial & Consumer Products: Pumps, air compressors, outboard engines, power tools, tractors, door closers.
Why Choose Mouette Bearings:
- High durability and precision under extreme load conditions.
- Compact design for tight-space installations.
- Versatile solution for automotive and industrial machinery requiring superior performance.
More Featured Products