Custom Ceramic-to-Metal for Aerospace

Featured Product from MPF Products, INC.

More Info Email Supplier Request a Quote
Your Ultimate Partner in Custom Ceramic-to-Metal Solutions

MPF can design, manufacture, and test, custom ceramic-to-metal components tailored to your specific needs. From aerospace to medical devices, our versatile capabilities ensure that no matter your industry or challenge, we can help you achieve unmatched performance and reliability. 

 

The MPF Advantage In-House Design & Engineering
  • Dedicated Engineering Team
  • Solid Works release 28 With FEA analysis 
  • Design Tolerance to +/- .005 
  • Brazing Sizes +30” X +17” 
  • Active Metal Sealing 
  • Molybdenum Manganese Thick Film Metallization 
  • Spring Energized & Glass Ceramic Hermetic Sealing 
  • Over 2,200 Standard Designs
The Right Technology
  • Multiple Brazing Ovens (vacuum & partial pressure) 
  • Multiple Inficon UL 1100 Leak Test Stations 
  • Multiple TIG stations 
  • Manufacturing In-Station Flow Hoods 
  • XRF Metal Analysis Tool 
  • Multiple Glove Boxes and Mechanical Cleaning Tools 
  • Hi Power Digital Microscopes 
  • Various Machining and Turning Centers
Testing & Quality Assurance
  • High Temperature to 600°C
  • Cryogenic Quenching to -196°C
  • Hipot Testing 40KV Analog Read-Out
  • Hipot Testing 20KV Digital Read-Out
  • Production Leak Testing 1×10-9 cc/sec He
  • Pressure Testing to 30,000 PSI
  • Magnetic Permeability Testing < 1.01µ
  • 100% Inspection 2000 Meg Ohm Electrical Testing

CONTACT US TODAY