Reliable high shear dispersion mixers
Featured Product from MXD Process
MXD Process’s ShearPro DP Series High Shear Dispersers are designed to provide fast, efficient dispersion in a wide range of mixing environments—from R&D labs to pilot plants to full-scale production. Available in both benchtop and post-mount models, the DP Series delivers powerful shear and consistent results for applications such as pigment dispersion, polymer mixing, and emulsification.
Each unit features a direct-drive motor and high-speed shaft with adjustable speed control, enabling operators to fine-tune shear intensity for their specific material characteristics. The DP Series supports tip speeds up to 5,000 feet per minute and is equipped with an industry-standard saw-tooth disperser blade to ensure rapid wet-out and particle breakdown.
Engineered for durability and ease of use, the DP Series includes ergonomic adjustments for height and angle, stainless steel wetted parts, and optional upgrades such as explosion-proof motors or sanitary finishes. These dispersers are an ideal choice for applications that demand flexibility, repeatability, and long service life in a compact footprint.
Whether you’re developing new formulations or scaling up production, the ShearPro DP Series delivers precision mixing with the same rugged quality trusted across MXD Process’s equipment line.
Explore the DP Series lineup:
https://www.mxdprocess.com/shearpro