Stainless Steel Tank Designer

Service Detail from MXD Process

More Info
Stainless Steel Tank Designer-Image

The innovative Tank Designer tool revolutionizes the way process tanks are conceptualized, designed, and quoted, streamlining what was once a complex and time-consuming process. This state-of-the-art platform offers you unparalleled flexibility and control over the design of your tank, ensuring that the final product is perfectly tailored to meet your specific needs and applications. Whether you require a simple storage solution or a sophisticated vessel for complex chemical processes, the Tank Designer is equipped to accommodate your requirements with precision and efficiency.

Customization at Your Fingertips

At the heart of the Tank Designer's functionality is its user-friendly interface, which allows for the customization of nearly every aspect of your tank. Starting with the size, you can specify dimensions to the exact inch, ensuring that the tank fits perfectly within your available space. Whether you need a compact vessel for a tight corner or a large-capacity tank for bulk storage, the tool provides the flexibility to meet your spatial constraints.

The shape of the tank is another critical factor that can be customized to suit various process needs. From traditional cylindrical and rectangular tanks to more specialized shapes like conical or spherical, the Tank Designer offers a wide range of options. Each shape has its own advantages, depending on the application—whether it's optimizing mixing efficiency, facilitating easier cleaning and maintenance, or maximizing pressure resistance.

Fittings and Accessories

Understanding that the functionality of a tank extends beyond its size and shape, the Tank Designer includes options for custom fittings and accessories. You can select from a variety of inlet and outlet configurations, manways, sight glasses, and vent options, ensuring that your tank is equipped for easy operation, monitoring, and maintenance. Whether you need a simple setup with a few connections or a complex arrangement of fittings for intricate processes, the tool allows you to integrate all necessary components seamlessly.

Finish and Polishing

The interior and exterior finishes of your tank are crucial for both aesthetic and functional reasons. The Tank Designer offers various polished finishes, from a standard 2B mill finish for general applications to highly polished finishes required for sanitary processes. These options ensure that your tank not only looks professional but also meets the strict hygiene standards required in industries such as food and beverage, pharmaceuticals, and cosmetics.

Mounting Options and Mixer Integration

For processes that require agitation or mixing, the Tank Designer provides mounting options for the attachment of mixers. This feature allows for the selection of the appropriate mixer model and mounting style, whether top, side, or bottom-mounted, ensuring optimal mixing performance for your specific process. The ability to integrate the mixer at the design stage ensures that the tank and mixer work in harmony, providing efficient and effective mixing.

Heating Skid System and Insulated Tank Jackets

For temperature-sensitive processes, the Tank Designer enables the integration of a heating skid system along with an insulated tank jacket. This feature is crucial for maintaining precise temperature control, whether for heating or maintaining the temperature of the contents. The insulated jacket ensures minimal thermal loss, improving energy efficiency, while the heating skid system provides reliable and controlled heating capabilities. Whether your process requires gentle warming or maintaining high temperatures, these options allow for precise temperature management.

Instant Quote Delivery

One of the most groundbreaking features of the Tank Designer is its ability to deliver an instant quote once the design is finalized. This eliminates the need for back-and-forth communication and waiting periods typically associated with custom tank fabrication quotes. As soon as you finalize your design, including all customizations and specifications, the tool calculates the cost in real-time, providing you with an immediate and transparent quote. This feature not only saves time but also allows for quick decision-making and project planning.

The Tank Designer tool is a comprehensive solution for the design and quotation of custom process tanks. With its user-friendly interface, it offers an unprecedented level of customization, allowing you to tailor every aspect of your tank to meet your specific requirements. Whether it's size, shape, fittings, finishes, or additional features like mixer mounts and heating systems, the Tank Designer ensures that your tank will be perfectly suited to your process needs. And with the ability to receive an instant quote, the path from design to fabrication is smoother and faster than ever before, streamlining your project timeline and getting your operations up and running with minimal delay.