Low Viscosity, Optically Clear Epoxy Compound
Featured Product from Master Bond, Inc.
Master Bond EP30LP-2 is an optically clear epoxy with superb light transmission properties. This low viscosity, electrical insulator also features outstanding dimensional stability. Featuring easy handling, this compound has a convenient two to one mix ratio by weight or volume. A 100 gram batch has a 60-90 minute working life at room temperature, which can be extended by using shallower mixing vessels or mixing smaller size batches. This system is formulated to cure at room temperatures or more rapidly at elevated temperatures.
Additional performance properties include: its ability to form high strength, rigid bonds to a wide variety of substrates, chemical resistance, outstanding electrical insulation properties. It is also suitable for potting and encapsulation.