UL Certified Epoxy Encapsulant Resists Arcing

Featured Product from Master Bond, Inc.

More Info Email Supplier Request a Quote

“EP21AC withstood over 150 arcs without igniting and therefore was assigned the highest PLC (Performance Level Category) of 0 under the UL746A High Amp Arc Ignition test,” says Rohit Ramnath, Senior Product Engineer. “The compound is also flame retardant, as per the UL94HB standard for flammability testing. This combination of unique performance properties makes EP21AC suitable for encapsulating, potting or coating in many demanding applications.”