EP30LTE-2
Featured Product from Master Bond, Inc.
EP30LTE-2 is a highly dimensionally stable epoxy system with low linear and volumetric shrinkage upon curing. The compressive strength of the cured material is 24,000-26,000 psi and its CTE is very low at 10-13 x 10-6/in/in/°C. It is a reliable electrical insulator featuring volume resistivity of more than 1015 ohm-cm. EP30LTE-2 meets NASA low outgassing specifications and features a combination of physical properties making it ideal for applications in aerospace, optical, electronic and specialty OEM industries where these requirements are critical.
More Featured Products