High Performance LED Curable Compound
Featured Product from Master Bond, Inc.
LED401 Product Information
One component LED curable system for high performance bonding, sealing, coating and encapsulation
Master Bond LED401 is a breakthrough system based on LED technology. This adhesive, sealant, coating and encapsulant cures tack-free upon exposure to a 405 nm wavelength light source, without any oxygen inhibition. Optically clear, it is also safer and easier to handle than similar UV systems as LED lights emit substantially less heat than UV lamps. This makes LED401 a suitable choice for applications involving heat sensitive substrates.
As a one part system, LED401's open time is indefinite. It is a higher viscosity system at 100,000-150,000 cps, but maintains its flowability and convenient handling. With cure times of 15 to 30 seconds or less in thinner sections, depending upon the distance of the light source from the material being cured, it can also be readily cured in sections up to 1/8 inch thick. It bonds well to similar and dissimilar substrates, including most plastics, metals and ceramics. Additionally, this compound has superior adhesion to glass, polycarbonates and acrylics.
LED401 offers excellent resistance to a variety of chemicals including water, many acids, bases and oils. It has superior electrical insulation properties with a volume resistivity exceeding 1014 ohm-cm. Serviceable over the wide temperature range of -60°F to +250°F, LED401 features very good dimensional stability.
Master Bond LED401 has a shelf life of six months at room temperature without exposure to light, in its original containers. It is available in syringes, ½ pints, pints, quarts, gallons and 5 gallon containers. Other versions of this product are available with different viscosities and in an opaque white color.
Key Features
- Fast curing upon exposure to appropriate LED light source with no UV light required
- Cures tack-free without any oxygen inhibition
- Excellent physical properties
- Cures completely at 405 nm wavelength up to 1/8 inch thick
- LED light offers safer alternative to UV light sources
- Withstands 1,000 hours 85°C/85% RH
Packaging Information
Follow us on:
About Master Bond
Master Bond Inc. was founded in 1975. Our focus has been on developing the best in epoxies, silicones, polyurethanes, polysulfides, UV cures and other specialty adhesive systems. We are true specialists in our field and are recognized by many as the preeminent adhesive formulation company in the world.
Through research and development, we have been able to create innovative, new compounds with truly unique properties. This effort has been led by our Technical Director, Dr. Walter Brenner. Dr. Brenner received his Ph.D. in Polymer Chemistry from Brooklyn Polytechnical Institute. He is a renowned Professor of Chemical Engineering and has served as a consultant for various U.S. Government agencies. He holds numerous patents and is credited with being the first person to develop electron beam radiation curing.
How is Master Bond different from its competitors?