Mentor Embedded Hypervisor
Featured Product from Mentor, a Siemens Business
Reduce costs with high performance, secure consolidation on multicore application processors
Mentor Embedded Hypervisor includes support for ARM® TrustZone™ to secure critical information and software. Support for guest operating systems & environments including Linux, Nucleus and bare metal.
- Small footprint, high performance Type 1 hypervisor
- Secure by design and ARM TrustZone support
- Comprehensive guest OS support, integrated tools and custom services
- Android
- Automotive Technology Platform
- AUTOSAR
- Mentor Embedded Linux
- Nucleus RTOS
- ARM TrustZone support
Features and Benefits
Build highly reliable and high performance systems
Mentor Embedded Hypervisor is a small footprint Type 1 hypervisor designed and built specifically for embedded applications. The high performance enables systems to boot quickly while minimizing the impact on guest operating system execution.
Where available, hypervisor takes advantage of the virtualization capabilities built into the silicone for efficient performance.
Multicore or single core flexibility
Run the hypervisor on single or multicore architectures, supporting asymmetric multiprocessing (AMP), symmetric multiprocessing (SMP), or a combination of both. Flexible scheduling algorithm allows for a single Virtual Machine to run on multiple cores, or a multiple Virtual Machine to run on a single core - or multiple Virtual Machines to run on multiple cores in a variety of configurations.
Secure by design
Enable strong isolation and containment of guest operating environments. Operating at the highest privilege level in a system the hypervisor can enforce the partitioning of memory and devices to ensure applications do not disrupt or corrupt areas of the system.
Integrated tools and analysis
Debug and solve performance problems by understanding system-wide interactions using Mentor Embedded Sourcery Analyzer, a powerful embedded design analysis solution that combines data visualization capabilities with a unique performance analysis engine. Sourcery Analyzer will help unlock new insights into today's complex embedded systems that integrate data from multiple operating systems.
Support for ARM TrustZone
Integrated support for system security architecture allows normal and secure world applications. For hardware-based partitioning of resources including memory, crypto blocks, keyboard and touch screens the hypervisor supports a complete separate secure world operating environment.