Grinding and Surface Polishing & Buffing Services
Service Detail from meviy
meviy, the on-demand custom parts manufacturing service developed by MISUMI Group, Inc., is excited to announce the launch of Grinding and Surface Polishing and Buffing (SPBF) services for CNC Milling, offering engineers greater precision and higher surface finish capabilities for critical applications.
With the introduction of Grinding and SPBF, meviy continues to empower design engineers with faster, more reliable, and more comprehensive part production—seamlessly integrated into its instant quoting and manufacturing platform.
Highlights of the New Services:
- Surface Roughness as low as 4 can be specified and automatically quoted
- Compatible Materials: Steel, Stainless Steel, and Aluminum
- Incompatible With: Pre-polished bar materials, resin materials, phosphate coatings, and matte black anodized finishes
Grinding Specifications:
- Surface Roughness Range: Ra0.4 – Ra3.2
- Max Dimensions: 600mm (L) × 400mm (W) × 70mm (T)
- Inner corners may require corner reliefs
SPBF Specifications:
- Surface Roughness Range: Ra0.4 – Ra3.2
- Max Dimensions: 600mm (L) × 400mm (W) × 70mm (T)
Lead Time:
- Add 4 additional days for parts requiring Grinding or SPBF
- Expedited delivery is not available for these finishing options
For more information about Grinding and SPBF services for CNC Milling, click here.
About meviy:
From concept to reality, meviy enables on-demand sourcing of quality custom parts. As one of the most reliable online manufacturing services in North America, meviy allows you to receive instant quotes for your mechanical parts by simply uploading 3D CAD data, eliminating the need for 2D drawings. Supporting sheet metal fabrication and CNC machining, including milling and turning, meviy has streamlined workflows for over 160,000 mechanical designers and purchasers worldwide.