Smart RTC with Temp Alarm Alerts
Featured Product from Micro Crystal AG
TS-3032-C7 is an ultra-low power 12-bit Temperature Sensor Module combined with an High Performance Temperature Compensated Real-Time Clock IC with I²C interface and High and Low Temperature Alarms with time stamp.
Beside a ± 1.0 °C precise and accurate high-resolution Temperature Sensor with programmable temperature window detection interrupt and timestamp, it includes standard Real-Time Clock (RTC) functions like Calendar (100th of second through (leap-) year), Timer & Alarm, smart power management functions and User EEPROM & RAM.
Factory calibrated temperature compensation of embedded 32.768 kHz crystal resonator provides ± 2.5 ppm accuracy from -40° to 85°C (±1.5 ppm 0° to 50°C; equivalent to ±0.13 sec/day and ±20 ppm +85° to +105°C). It allows extended battery life through timekeeping current as low as 160 nA over a large range (1.3 V to 5.5 V) of operating voltage.