The Temperature Sensor Module

Featured Product from Micro Crystal AG

More Info Email Supplier Request a Quote

The Temperature Sensor Module combines a 12-bit Temperature Sensor with a Real-Time Clock (RTC) IC and an embedded 32.768 kHz XTAL inside a miniature SMD ceramic package.

  • Ultra low power consumption: 160 nA
  • Temperature precision and accuracy: ±1°C (-40°C to 85°C)
  • High time accuracy: ± 2.5 ppm, ± 0.216 s/day
  • Small package and low profile: 3.2 x 1.5 x 0.8 mm
  • Extended temperature range up to 105°C including AEC-Q200