Mobile Vibration Diagnosis Sensor
Featured Product from Micromega Dynamics
Our new wireless vibration recorder, the RECOVIB TINY measures vibrations and shocks in all three axes.
It is extremely practical for a vibration diagnosis, offering up to 6 hours of measurement.
Its wireless technology and intuitive operation provides substantial time savings in the performance of your measurements.
It is the only range of vibration and shock recorder that allows several sensors to be used simultaneously in a synchronised manner enabling the performance of modal analyses and operational deflection shape analyses on large structures such as bridges or walkways.
We offer different measuring ranges from ± 2/6G to ±15G to ± 200G with a sampling rate of up to 1 KHz. It is able to record 1024 acceleration values (shocks and vibrations) per second.
The RECOVIB Tiny is the smallest, lightest and the most robust recorder on the market that is able to perform recordings in extreme conditions ranging from -10°C to +50°C. It is also dust and water tight to IP65. It can be connected to a PC or a smartphone via USB for measurements download.
The provided software allows for millisecond level time synchronisation between sensors. It is also possible to select the start time, the duration and the sensitivity of the measurement. Once the data has been extracted, you can replay it in a data viewer on your smartphone or your PC. The viewer allows for a detailed analysis of the vibrations recorded in the time domain and in the frequency domain. Various signal processing options are available: high-pass, low-pass and band-pass filters, integrator filters (velocity mode) and dual-integrator filters (displacement mode).
In the frequency domain, there are a number of possible FFT-based computations: Amplitude Spectrum Peak and RMS, Power Spectrum and Amplitude Spectral Density.
POSSIBLE USE
- "Quick and dirty" vibration monitoring and diagnosis
- Remote vibration diagnostic/consultan
cy - Vibration modal analysis
- Vibration measurement on rotating parts
- Machine tools - Automotive - Aviation
- Structural analysis & Health monitoring