New KP Series Linear Guide Actuator
Featured Product from Modern Linear Incorporated
Modern Linear is proud to introduce our new KP Series Linear Guide Actuator, produced by TBI Motion. The KP is a ball screw driven, fully contained, linear actuator. This is an all-in-one solution offering a low profile design with high rigidity and high accuracy.
Structure & Key Features:
- Symmetrical load capacity
- High rigidity: U-shaped cross section provides increased strength against torsion
- High Accuracy: Load fluctuation is minimized, balls have zero clearance
- Low profile and space saving, can be discreetly integrated into existing machine design
- End+side seals improve operation in contaminated environments
- Cover plate can be specified for even further protection from debris
- Complete assembly including motor mounts
The new KP Series comes in 3 sizes, available in lengths up to 3 feet. The compact design and ball-screw drive are a compliment to our existing components and linear guides, as well as our belt-driven ENDURO linear guide actuator. The new range of products allows Modern Linear to better reach new applications and industries requiring ultra-compact linear systems. The KP line is suitable for many industries, and ideal for applications in the field of medical & semiconductor equipment.
With this expansion of our product line, our approach remains the same:
- Modern Linear uses a ‘ship from stock’ motto: We do our best to stock product at our facility so that we can meet the changing needs of the customer with no lead time required
- Monolithic pricing: Product pricing is not quantity sensitive. We guarantee our lowest price, whether you are ordering 1 or 100 pieces
- Special Orders: Our desire is to provide the optimal solution for the customer application. Modifications and special designs can help achieve this goal.
- Packaging: Making sure the products arrive in perfect condition is a key component of our business approach
For more information on the new KP Linear Guide Actuator, click here to view a digital copy of the catalog: View Catalog
For inquiries and pricing, please contact us directly using our Contact Form