Sleek: Optical Plug-ins & Backplane Connectors
Featured Product from Molex Signal Tech Industrial Ltd.
The LightCONEX® optical interconnect family includes plug-in and backplane module connectors that have been developed to be compliant with the forthcoming VITA 66.5 standard and in alignment with the SOSA™ technical standard. These active blind-mate optical interconnects are revolutionary solutions for VPX systems and meet the stringent SWaP requirements of today’s defense applications in which high-bandwidth fiber optic transceivers are replacing copper interconnects.
Features & Benefits
The backplane connector has a spring-loaded mechanical transfer (MT) ferrule to ensure a secure MT-to-MT mating connection under extreme shock and vibration conditions.
- Increases volumetric density of 3U and 6U high-speed switch and payload VPX boards by integrating optical transceiver into plug-in connector.
- Intermateability with VITA 66.5-defined backplane connectors enables multiple sources and drives faster design cycles.
- Reduces optical interconnect SWaP with rugged MIL-STD qualified edge-mounted optical interconnects.
- Enables ultra-high bandwidth port bandwidth density of up to 700 Gbps full-duplex in a half-width slot.
- Simplifies VPX board assembly and rework by eliminating fiber pigtail on edge-mount transceiver.
More Featured Products