Videos
Featured Videos
Eclipta''s™ edge card contact module, in the reusable connector body, is designed for high mating cycle life, providing reliable connection over the life of the reusable device.
No special tools are needed except crimping tools, resulting in a reduced stock and kitting/logistic management. The series offers a high reliability due to the Tortac® contact and provides up to 500 mating cycles and high current rating up to 300A/500A.
Hypertac® hyperboloid contact technology ensures immunity to shock and vibration and minimal contact resistance. The LHZ Series is available as specific version with high-speed Quadrax contacts.
The first COTS Plus 2mm Hard Metric backplane connector, tested and qualified to ESA ESCC 3401 specifications. The SpaceNXT™ Aurora connectors have gone through extensive qualification testing to ESA ESCC 3401 specifications in order to validate today''s rigorous application requirements per customer and industry.
High reliability KA series MIL-DTL-55302 compliant connectors offer signal contacts designed for demanding defense, commercial aerospace and space applications. The 2 and 3 row series are compliant to MIL-DTL-55302 and offer flexibility not available with other interconnects. The 4 and 5 row versions are also available and offer up to 490 contacts.
The BOA connector ensures reliable signal integrity and perfect transmission of data between the rail track and the train borne equipment, which is key for the performance of the balise system. The vibration tests are compliant to IS-402 and the connector complies to VG95234, MIL-C-5015, and MIL-C-26482 normative.
CEA data transfer connectors for industrial applications. 1.5mm nominal pin DIA contact size; 3, 5 and 9 contact positions; Right angle through board solder, Straight through board solder, Solder cup and Crimp termination styles.
SpaceNXT™ QT Series offers improved phase stability over a wide range of temperatures found in space environments whilst meeting all NASA/ESA outgassing specifications. SpaceNXT™ Q series are specifically designed and tested for next generation commercial space applications.
Lightweight and robust, it is available in both circular (7, 13, 19 ways) and rectangular (12, 21, 30 ways) versions equipped with Hyperspring contacts, and designed to protect the electrical interface against extreme environmental conditions.
Smiths Interconnect is a leading provider of technically differentiated electronic components, subsystems, microwave, optical and radio frequency products that connect, protect and control critical applications in the commercial aviation, defense, space, medical, rail, semiconductor test, and industrial market segments. Smiths Interconnect is synonymous with exceptional performance whenever a technologically advanced, high quality solution is required to ensure reliability and safety.
for use in all applications and in harsh and demanding environments where high reliability and safety are critical.
The structure is equipped with in-house multipaction testing and SRS mechanical shock testing system, both in dedicated and environmentally controlled areas.
Featuring compliant eye termination technology, these connectors allow for effortless Press-Fit installation, eliminating the need for soldering, thus enhancing efficiency, and reducing costs.
We are a leading designer and manufacturer of technically advanced high reliability connectivity solutions:650+ customers across 45 countries for Defence, Space, Commercial Aerospace, Semiconductor Test, Medical and Industrial marketsWe offer:High-density connectors with 30X longer life cycleUp to 8X smaller optical transceivers The most precise coaxial test sockets Advancing the world through cutting-edge connectivity for over 80 years.
See how our Connectors BU has scaled from semi‑manual assembly to fully automated, high‑volume production of spring probes and interposers-combinin