Microampere Magnetic Current Sensor

Featured Product from MultiDimension Technology Co., Ltd.

Microampere Magnetic Current Sensor-Image

TMR-MAC005 Microampere Current Sensor

TMR-MAC005 is a microampere current sensor incorporating high sensitivity TMR sensor and integrated coil with anti-magnetic interference design. This unique setup allows the sensor to provide 150nA resolution with excellent thermal stbaility from -40 - 125 °C.

TMR-MAC005 provides 10 mA measuring range, 150 nA and comes in a standard SOP8 package.

 

Features and Benefits:

  • Tunneling magnetoresistance technique
  • Low current measurement
  • 150 nA high resolution
  • Excellent temperature stability
  • Wide operating voltage range
  • Compact size 

 

Applications:

  • Weak current measurement
  • Bioelectric current measurement
  • Industrial sensor
  • Instrument and equipment.

 

TMR Current Sensors

Introduction to TMR Magnetic Sensors

MultiDimension Technology(MDT®) was founded in 2010 in Zhangjiagang, Jiangsu Province, China, with branch offices in Ningbo, Shanghai, and Chengdu, China and San Jose, Calif., USA. MDT has developed an unique intellectual property portfolio, and state-of-the-art manufacturing capabilities that can support volume production of high-performance, low-cost TMR magnetic sensors to satisfy the most demanding application needs. Led by its core management team of experts in magnetic sensor technology and engineering services, MDT is committed to creating added value for its customers and ensuring their success. 
MDT ’s Service Options Include:

  • In-plane and Z-axis TMR sensors, which may be delivered as wafers, bare dice, or packaged devices
  • Custom design for TMR/GMR/AMR sensors
  • ASIC design for integration with TMR/GMR/AMR sensors
  • Foundry service for TMR/GMR/AMR sensors including thin-film deposition, device processing, packaging and testing
  • Custom sensor module design and application solutions
  • IP licensing, granting customers access to MDT ’s technology for use in their products