Non Contact Magnetic Geartooth Encoders
Featured Product from MultiDimension Technology Co., Ltd.
GE-A and GE-T Series High Accuracy Geartooth Encoders
MDT presents the new GE-A series and GE-T series geartooth encoders. Using patented TMR sensor technology, GE-A/T provide non-contact measurements with differential sine/cosine signals with 1Vpp amplitude (GE-A) or TTL differential square wave signal (GE-T). The encoders are cased in IP68 zinc alloy housings and have input frequencies up to 700kHz and output frequencies up to 10MHz. Furthermore, the encoders can be debugged online in real time.Both series are designed for 0.3~1.0 module gears.
Click to view GE-A series datasheet. Click to view GE-T series datasheet.
Benefits and Features
- High resolution, up to 256X interpolation per period;
- Operating temperature range: -40°C to 100°C;
- IP68 Protection grade. Fully sealed housing with metal case to ensure the highest protection level;
- Non-contact measurement, abrasion and vibration free, can work in harsh environments such as water, oil or dust;
- Weak magnetic induction prevents the gear from being magnetized, and the surface of the encoder is not easy to adsorb iron filings;
- Large tolerance to air-gap and installation position with high-sensitivity TMR sensors;
- Built-in self-calibration allows for easy assembly;
- Both convex and concave type are allowed for the index teeth;
- Interpolation factor can be customized upon request. It can support up to 256X interpolation per period with fine-tuning in increments of 0.25x;
- Support online debug function: With GF-T Debug Board, the encoder can be debugged online in real time. It can simplify installation and improve encoder accuracy (GF-T Debug Board is the optional product).
Order Online:
Application
- Rotary position and speed sensing in CNC machines
- Energy and power generation systems
- Railway equipment
- Elevators
More Featured Products