Comprehensive, Fundamental Water Characterization

Featured Product from Myron L Company

More Info Email Supplier Request a Quote

The Ultrameter III 9P is a cost-effective comprehensive water quality analysis kit with one-button electrometric functions and in-cell titrations.

Ultrameter III 9P measures conductivity/resistivity/TDS, ORP/free chlorine, pH, temperature, alkalinity, and hardness. Its LSI calculator allows you to manipulate LSI parameters to predict the effect of changes on water balance.

Features include:

  • FAST one-touch measurements for conductivity, resistivity, TDS, ORP, free chlorine equivalent (FCE), pH and temperature
  • SIMPLE user-intuitive prompts step you through alkalinity and hardness titrations
  • CONVENIENT LSI Calculator accepts both grains and ppm hardness units
  • EASY keypad calibration
  • STABLE 4-electrode conductivity cell eliminates polarization, increasing accuracy with minimal maintenance
  • POWERFUL microprocessor-based circuitry
  • UNIQUE pH/ORP glass sensor is userreplaceable
  • VERSATILE solution modes provide accuracy in diverse water quality applications
  • EFFICIENT design features auto-off that minimizes power consumption — one 9V battery lasts up to 100 hours/5000 tests
  • ADVANCED proprietary temperature compensation and TDS conversion algorithms
  • RELIABLE non-volatile microprocessor provides data back-up, even when the battery is changed; this assures all calibrations and memory data are retained

Please visit our website for more information.