Bluetooth Enabled Water Quality Pocket Testers

Featured Product from Myron L Company

More Info Email Supplier Request a Quote

Myron L® offers a variety of pocket testers, each featuring simultaneous measurement of Temperature and one critical parameter: PTBT1 measures Conductivity, TDS, and Salinity; PTBT2 measures pH; PTBT3 measures ORP; PTBT4 measures Free Chlorine Equivalent (FCE); PTBT5 measures Dissolved Oxygen (DO); PTBT6 measures Nitrate.

Please visit our website for more information.

PTBT1 instruments are engineered with a proprietary conductivity cell that delivers accuracy of ±1% of reading and ±0.2% of reading at calibration point.

PTBT2 instruments employ a proprietary sensor with a large KCl reservoir for extended life. The user can choose to perform a 1-, 2-, or 3-point calibration. Accuracy is ±.01 pH.

PTBT3 proprietary sensors are constructed of a 99.9% pure platinum electrode. There are 3 calibration options with automatic solution recognition. Measurement accuracy is ±10mV.

PTBT4 instruments determine the chemical activity of a solution without the hassle and subjectivity of colorimetric and test-strip methods. These instruments feature a proprietary sensor and accuracy of up to±0.3 ppm FCE™.

PTBT5 instruments are accurate to ± 2% of reading with 3 calibration methods, Water Saturated Air, Air Saturated Water, and 0 ppm DO. Readings are adjustable for altitude and salinity and display in concentration, % saturation, or both.

PTBT6 instruments’ measurement method is compatible with EPA Approved Standard Method 4500-NO3— D. The user can select either a 1- or 2-point calibration option and choose from one of 4 standard solutions depending on the application. Readings display as Nitrate, Nitrogen, or mV.

pH, ORP, FCE, DO, and Nitrate sensors are all user replaceable.

PTBT Series instruments pair with most Android™ or iPhone® Bluetooth®-enabled devices allowing the user to control settings, measurements, calibrations, and data reporting tools from the PTBTX2™ mobile application. Later, the user can email data in .csv, .xls, .xlsx, or Myron L® Company’s proprietary encrypted format, .mlcx, compatible with Guardian2 software.

All ULTRAPENS are compact, lightweight, dust-tight, and waterproof with fully encapsulated electronics and bodies of rugged aircraft aluminum.