Industry-Leading DO & Temperature Pocket Tester

Featured Product from Myron L Company

More Info Email Supplier Request a Quote

Use your Bluetooth®-enabled mobile device with the user-intuitive, Myron L® Ultrapen PTBTX2™ app to measure, store and export water quality data (includes time, date, and location) for Dissolved Oxygen and Temperature! The UltrapenX2™ PTBT5 is designed with high-performance features including proprietary sensor design; industry leading accuracy; readings in concentration, % saturation, or both; altitude & salinity adjustments; 3 calibration methods – air, water, & 0 ppm DO; dynamic membrane temperature correction; user-selectable LIVE and HOLD modes; IP67 dust-tight & waterproof up to 1 meter / NEMA 6 submersible enclosure.

Please visit our website for more information.

PTBT5 Measurement Modes include: Hold mode, which continuously displays real-time readings until stable or for 3 minutes, whichever comes first, then displays final reading, and LIVE mode, which continuously displays real-time readings for up to 5 minutes.

PTBT5 Parameter Modes include: DO Default, which alternates between displaying the DO concentration in ppm, the DO saturation in %, and Temperature; DO Concentration, which alternates between displaying DO concentration in ppm and Temperature; and DO Saturation, which alternates between displaying DO saturation in % and Temperature.

SPECIFICATIONS:

  • System Requirements: Myron L® Company PTBTX2™ App: Apple iOS 10.0 or later; Android OS 7.0 or later.
  • DO Concentration Range: 0—20 ppm
  • DO Concentration Accuracy: ± 0.2 ppm or ± 2% of the reading, whichever is greater (up to 40ºC)
  • DO Concentration Resolution: 0.01 ppm
  • DO Saturation Range: 0—200%
  • DO Saturation Accuracy: 0.0% to ≤ 100.0%: ± 20 counts; >100%: ± 2% of the reading
  • DO Saturation Resolution: 0.1%
  • Temperature Range: 0–71°C/32–160°F
  • Temperature Accuracy: ±0.1°C
  • Temperature Resolution: 0.1°C/0.1°F
  • Altitude Adjustment: -2,000 ft. to 15,000 ft. in increments of 100 ft.
  • Salinity Adjustment: 0–50 ppt in increments of 1 ppt
  • Time to Reading Stabilization: 10–180 seconds
  • Calibration Methods: 1 or 2 Point; 0 ppm DO Calibration Solution, Air or Water
  • Operating/Storage Temperature: 0–55°C / 32–131°F
  • Power Consumption: Active Mode: 30–140 mA; Sleep Mode: 2 μA
  • Temperature Compensation for Membrane Permeability: Automatic
  • Physical Dimensions: 17.15 cm L x 1.59 cm D / 6.75 in. L x 0.625 in. D
  • Weight: 54 g / 1.94 oz. (without soaker cap)
  • Case Material: Anodized Aircraft Aluminum with Protective Coating
  • Battery Type: One N type, Alkaline, 1.5V
  • Enclosure Ratings: IP67 and NEMA 6