Process Water Conductivity/TDS Monitor/Controllers

Featured Product from Myron L Company

More Info Email Supplier Request a Quote

Myron L 750 II Monitor/Controllers are affordable, reliable, easy to operate, and easy to maintain. Available in a wide selection of ranges, applications include water and wastewater treatment, power plants, paper, printing, textiles, plating, circuit board cleanliness testing, reverse osmosis, process control, boilers and cooling towers, and more ...

Features include:

  • 34 Conductivity/TDS ranges: 0- 1 microsiemens/ppm to 0-200
    millisiemens/ppt
  • Choice of 3½ digit display or analog meter
  • Automatic temperature compensation to 25°C
  • Isolated 0-10 VDC Recorder Output standard
  • IP65/NEMA 4X water resistant and corrosion proof enclosure
  • Built-in electronic calibration
  • Single set point/alarm standard
  • Adjustable setpoint hysteresis
  • Solid State 24 VDC Output
  • 10 amp relay operates on choice of increasing or decreasing reading
  • LEDs show “above/below” Alarm/control status
  • Push-to-test set point check
  • Internal set point discourages unauthorized adjustment
  • Selectable 115/230 VAC
  • Reliable, easily installed sensors

Please visit our website for more information.