Conductivity/TDS/pH/Temperature Field Testers
Featured Product from Myron L Company
TechPro II™ series of Conductivity/TDS/pH/Temperature instruments are built to last, lab accurate, and fit in the palm of your hand.
Myron L's TechPro II instruments have all the functionality of the previous TechPro line but have been completely redesigned to include new and improved features with greater performance. The TP1, TPH1, and TH1 deliver the accurate, precise, repeatable results you require in critical water quality parameter measurements of Conductivity and TDS (TP1 and TPH1), pH (TPH1 and TH1) and Temperature.
All TechPro II models are waterproof, buoyant, easy-to-use, and easy-to-calibrate. The rugged exterior protects internal electronics and fits comfortably in your hand. Lightweight and completely portable, these instruments are ideal for use in the field, while the highly stable circuitry gives you the results you need in the lab.
To take a reading, simply rinse and fill the cell cup, then press the button of the parameter you wish to measure.
Both the TP1 and TPH1 feature long-life internal electrodes and measure conductivity ranging from 0-20,000 microsiemens/ppm.
The TPH1 and TH1 use a unique internal pH sensor to prevent breakage and prolong the sensor's useful life. You can use a two- or three-point pH calibration for maximum accuracy.
Temperature is measured by thermistors on all models and reported with every reading.
Results display instantly on a Liquid Crystal Display. Up to 20 readings can be stored in memory for easy record management.
All instruments are backed by a Two Year Limited Warranty and lifetime service and technical support.
For more information call 1-760-438-2021, or e-mail info@myronl.com.
www.myronl.com