Fast Conductivity/TDS/Salinity/Temp Pocket Tester

Featured Product from Myron L Company

More Info Email Supplier Request a Quote

Get reliable, repeatable results with lab-accuracy. Ensure product quality, reduce waste, and protect the environment. The ULTRAPEN PT1 is affordable, easy to use, rugged, and designed with high performance features including:

  • proprietary cell design;
  • accuracy of ±1% of READING, ±0.2% at calibration point;
  • KCl, NaCl and 442 Natural Water™ modes;
  • automatic temperature compensation;
  • autoranging capabilities for greater measurement resolution;
  • easy-to-use 1-button control;
  • rugged construction;
  • IP67 dust-tight & waterproof up to 1 meter / NEMA 6 submersible.

Please visit our website for more information.