Industrial Resistivity Monitor/Controllers
Featured Product from Myron L Company
The unique circuitry of our 750 Series II Resistivity Monitor/controllers guarantee accurate and reliable measurements. Drift free performance is assured by "field proven" electronics, including automatic DC offset compensation and highly accurate drive voltage.
Since temperature compensation is at the "heart" of accurate water measurement, all Myron L Monitor/controllers feature a highly refined and precise TC circuit. This feature perfectly matches the water temperature coefficient as it changes. All models corrected to 25°C. Uncompensated models available to conform with USP 25.
A push-to-test button makes setpoint checks easy, while the internal alarm set discourages unauthorized adjustments.
Standard on all controller models is a heavy-duty 10 amp output relay, operating on either increasing or decreasing readings. Bright green/red LEDs indicate above/below setpoint readings.
All 750 Series II models feature an IP65/NEMA 4X water resistant and corrosion-proof rated enclosure while being a compact size at 6x4.8 inches (15.2x122 mm). They are suitable for panel, bench or surface mounting.
Accessories include a 3 Sensor input, a 3 Range switch (both installed separately from the monitor/controller), and a RA™ - Remote Alarm. See pricelist (below) for a complete list of options and accessories. Custom and OEM Models available. Contact us with your requirements.
For more info visit: http://www.myronl.com/products/res_monitors.htm