Wireless Conductivity/TDS & Temp Pocket Tester
Featured Product from Myron L Company
Ensure product quality, reduce waste, and protect the environment. The ULTRAPEN PTBT1 is accurate, affordable, easy to use, and delivers reliable, repeatable results.
Use your Bluetooth®-enabled mobile device with the Myron L® ULTRAPEN PTBTx2™ app to measure, store and export water quality data (includes time, date, and location) for Conductivity/TDS/Salinity and Temperature!
The ULTRAPENx2™ PTBT1 is designed with high performance features including proprietary cell design; accuracy of ±1% of READING, ±0.2% at calibration point; KCl, NaCl and 442 Natural Water™ modes for diverse applications; automatic temperature compensation to 25° Celsius; autoranging capabilities for increased measurement resolution; rugged construction with fully encapsulated electronics and aircraft aluminum body; IP67 dust-tight and waterproof / NEMA 6 submersible enclosure.
Please visit our website for more information.