Wireless Positioning Units
Featured Product from NBK America LLC
These units automate positioning mechanisms with a feed screw. By replacing the feed screw operating handle with EPU-200, device positioning mechanisms can be automated.
Through the use of the dedicated transceivers EPC-100 or EPC-200-CC, simultaneous automated operation of up to 32 Wireless Positioning Units is possible.
Wireless connection to transceivers is possible.
For configuration and control of EPU-200, the dedicated software EPU-COM is required. The dedicated software is available for free.
The controller and antenna are built-in. Thin shape helps save space.
IP65 dustproof and waterproof protection.
Uses NSF H1 accredited food machinery grease.
More Featured Products