Panel Mount Assembly: Economical, and Efficient
Featured Product from NKK Switches
NKK's new easy installation Panel Mount Assembly (the BYB201-470) consists of a PC board, resistor, connector, and a straight PC adaptor. It's ready to connect with a single pole YB2 switch (sold separately). Custom assemblies are available for the double pole models in YB2, as well as for other switch types with pushbutton, toggle, and rocker actuators. Contact NKK Switches for more information on solution board services and support.
- Convenient: Simplifies PC installation of the switch board
-
- Facilitates drop-in HMI functionality by joining with the connector -- the HMI is ready for operation
- Compact size PC board: Width 18.29mm (.720") x Length 29.97mm (1.180")
- Economical: Eliminates need to create a new design; easy maintenance. Switch inserts directly into built-in PC adaptor.
- Efficient: Solution board requires no terminal soldering -- connect it and it's ready to use!
More Featured Products