ULTRA-THIN DIP ROTARY SWITCHES

Featured Product from NKK Switches

More Info Email Supplier Request a Quote

We are excited to announce the launch of the Series FD01 and FD02 Ultra-Thin DIP Rotary Switches. The Series FD01 and FD02 stand out with their compact dimensions of 7.2mm and 7.7mm square, respectively, combined with a low-profile height of just 3.1 to 3.3mm. These ultra-thin dimensions make them perfectly suited for high-density mounting, addressing the growing need for space-saving yet efficient components in electronics design.

Technical Excellence and Durability:

  • Electrical Capacity: With a rating of 0.4VA maximum at 20V maximum, AC/DC, these switches are designed for optimal electrical performance.
  • Mechanical and Electrical Life: Guaranteed for a minimum of 10,000 operations, these rotaries promise durability and long-lasting reliability.
  • Contact Resistance: Offering a maximum of 100 milliohms at 20mV, 10mA, they ensure efficient performance.
  • Environmental Resilience: Operating effectively within a temperature range of –25°C through +85°C, these switches are built to withstand challenging conditions.

Learn More