Emergency Stop Switches with wire leads

Featured Product from NKK Switches

More Info Email Supplier Request a Quote

We are excited to announce the release of our new value-added FF01 Series Emergency Stop Switches, now available with wire leads for streamlined installation.

Key Features:

  • Compact Body: 16.0mm diameter for high density panel layouts.
  • Low Profile: Impressively short behind-panel depth of 13.6mm.
  • Cap Options: Available with 25mm and 30mm caps featuring directional arrow legends.
  • Reset Methods: Twist and/or pull release options for enhanced safety.
  • Wire Leads: Equipped with 12" 22 AWG Standard Wire Leads for easy installation.
  • UL Rated Wires: Ensuring safety and compliance.
  • Versatility: Available in single-pole and double-pole configurations.

These switches are designed to provide reliable performance in various applications, ensuring outstanding safety and reliability.