Custom Fasteners with Emergency Manufacturing
Featured Product from National Bolt & Nut Corporation
Global events and tariffs fueling additional uncertainty
National Bolt & Nut Corp a domestic manufacturer of custom non standard fasteners specializing in short & large runs. NBN offers emergency manufacturing options for line down or last minute situations. ISO 9001:2015 certified , full raw material, heat treat, plating certs with every order. Inventory warehouse release options
Follow us on:
CUSTOM BOLTS AND FASTENERS
Our bolts are used by a broad range of industries requiring assemblies and fastening applications. These threaded fasteners can connect machine parts, mount equipment, and more. As a removable fastener, they also facilitate the regular maintenance and inspections that keep equipment running longer.
National Bolt & Nut Corporation offers both standard and custom bolts and fasteners to meet different grades and specifications. This ensures we can cover the full spectrum of our manufacturing customers' applications, including
- Mining
- Heavy equipment
- Construction
- Transportation
- Automotive
- Energy and alternative energy
Watch>>>Fastener Material Selection and Plating Guide
Learn how to choose the best Fastener Material & Finish for your project, what are the different Materials Properties, what is Galvanic Corrosion and more here
National Bolt & Nut, Inc.
National Bolt & Nut, Inc. (NBN) is a Domestic Manufacturer of large diameter custom non-standard fasteners for critical care applications.
NBN supplies Bolts, Nuts, Studs and Washers to the Agricultural, Energy, Heavy Equipment, Mining, Petrochemical, and Rock Crushing industries.
We have provided "blue print specials" since 1996 in all grades of steel and exotic materials.
Our ISO compliant Quality Program challenges NBN to identify ways to best serve ever changing customer needs. All fasteners are manufactured to ASME, ASTM, DIN, ISO and to customers proprietary standard specifications.
NBN guarantees to offer custom quality fasteners at the best price with the fastest industry lead times available.