Fuel & Oil Grade PVC Tubing
Featured Product from NewAge Performance Products | NAPP
Clearflo® Fuel & Oil Grade PVC Tubing
Transparent yellow Clearflo Fuel & Oil was created to extend the working life of PVC tubing in fuel and oil applications. Gasoline and oils harden standard PVC over periods of intermittent use, but Clearflo Fuel & Oil is specially formulated to prevent hardening. Clearflo is generally unaffected by most oxidizing and reducing agents. Diluted acids and alkalies have little effect, though if highly concentrated they tend to make the tubing less pliable. If chemical resistance is of major concern, in-plant tests are suggested.
Features and Benefits:
- Formulated to extend tubing life in fuel and oil applications
- Handles a wide variety of fuels, oils, chemicals, gases and liquids
- Mirror-smooth surfaces provide outstanding flow characteristics
- Lightweight yet tough and abrasion resistant
- As flexible as rubber
- Raw material meets UL94 HB burn rating
- BPA-free
- RoHS compliant
Applications:
- Fuel & Oil Lines
- Air & Gas Lines
- Chemical Lines
- Instrumentation
- Laboratory & Research
- Material Handling
- Protective Jacketing
- Pump Feed & Discharge
More Featured Products