Announcements

NewAge Performance Products | NAPP has promoted these products / services:

NewAge Performance Products | NAPP - NSF Food-Grade Reinforced PVC Hose for Water & Use

Nylobrade® provides excellent durability and chemical resistance for your demanding food and beverage applications. (read more)

NewAge Performance Products | NAPP - Highly Flexible Corrugated FEP Tubing

Corrtef™ Fluoropolymer Corrugated Tubing is heat sealable, and the cuffs (straight ends) are made to accept standard barbed fittings The end may be flared or expanded to permit shrink-tight connections. (read more)

NewAge Performance Products | NAPP - Built Tough — Made For -90°F and Beyond

Urebrade™, is manufactured for durability and offers much greater pressure capability than unreinforced polyurethane tubing! (read more)

NewAge Performance Products | NAPP - Extruded for Oil and Grease, 135 PSI Rated

The Superthane™ polyurethane tubing is customizable for sealing, fabrication, bonding and more. (read more)

NewAge Performance Products | NAPP - Suprene Rubber Tubing in FDA or industrial grade

Suprene® offers excellent flex fatigue resistance and good tear resistance, making it an ideal choice for peristaltic pump applications. (read more)

NewAge Performance Products | NAPP - Magic Pill Promises Leak Free Performance?

Forget “magic” – our braid-reinforced polyurethane hose is manufactured for fluid transfer applications between -90ºF and 175ºF and delivers real results. (read more)

NewAge Performance Products | NAPP - Bendable Corrugated FEP Fluoropolymer Tubing

The corrugations in this normally rigid tubing allow for a nearly zero bend radius. Called Corrtef™, the tubing is easily flexed and designed to bend around equipment and machinery without the need for additional tubing-and-fitting connections. (read more)

NewAge Performance Products | NAPP - Zelite® Tubing for Water & Wastewater Drainage

Flexible, lightweight, and chemically inert, Zelite® tubing is an ideal solution for long-term drainage in harsh treatment environments. (read more)

NewAge Performance Products | NAPP - Silcon® Silicone Tubing

Peroxide-cured Silcon® contains no sulfur or other acid-producing chemicals, thereby eliminating the possibility of staining, corroding, or deteriorating materials it contacts. (read more)

NewAge Performance Products | NAPP - Thermoplastic Rubber Tubing

Suprene® offers excellent flex fatigue resistance and good tear resistance, making it an ideal choice for peristaltic pump applications. (read more)

NewAge Performance Products | NAPP - RoHS compliant Silcon® Silicone Tubing

The most outstanding properties of SILCON are its flexibility and resistance to temperature extremes. These, plus its good electrical properties and ability to self-extinguish, make SILCON an excellent choice for appliances and thermal sleeving. (read more)

NewAge Performance Products | NAPP - Polyethylene-Lined EVA Tubing

Made from FDA-sanctioned ingredients for use with food and beverage contact surfaces (read more)

NewAge Performance Products | NAPP - Silbrade® Platinum Braid Reinforced Silicone Hose

Listed by the National Sanitation Foundation (NSF-51) for food equipment materials (read more)

NewAge Performance Products | NAPP - Food and beverage tubing and hose

Find what you need in stock with our wide range of standard food and beverage tubing, hose, and accessories. (read more)

NewAge Performance Products | NAPP - A lower-cost alternative to fluoropolymer tubing

Prolite® Polypropylene Tubing is frequently used in food processing and other industries for clean applications. It is a naturally white, semi-rigid product offering limited ability to bend. (read more)

NewAge Performance Products | NAPP - Tough Polyurethane Tubing for Air & Fluid Transfer

Superthane®is much more resistant to pressure and vacuum applications than corresponding sizes of PVC or rubber. (read more)

NewAge Performance Products | NAPP - Clear Nylobrade™ PVC hose

Springing forward to greenery or hunkering down for snow? Either way, the braid-reinforced PVC hose, Nylobrade™, can transfer warm or cool non-fatty liquids, milk and alcohol. Stock up now! (read more)

NewAge Performance Products | NAPP - Clearflo® Tubing for food equipment materials

Clearflo® 70 is an ideal tubing solution for brewing and other beverage applications and for the transfer of fluids, gases and air in the medical device and health care markets. (read more)

NewAge Performance Products | NAPP - Strategies for Preventing Kinks in Tubing

Kinks in tubing can cause a lot more trouble than one would expect. They disrupt fluid flow, jeopardize product integrity, and even pose safety risks. So, how does one tackle the multifaceted issue of keeping fluid systems running smoothly? (read more)

NewAge Performance Products | NAPP - Transfer Milk and Alcohol with Nylobrade™

Braid-reinforced PVC hose, Nylobrade® is in stock for your fluid transfer needs (read more)

NewAge Performance Products | NAPP - Braid-reinforced hose engineered for performance

From lab to plant floor, we have the right hose for your critical applications. (read more)

NewAge Performance Products | NAPP - Tough Hose for Extreme Temps (-90°F to 175°F)

Urebrade® Braid Reinforced Polyurethane Hose is manufactured for durability — perfect for your higher-pressure applications. (read more)

NewAge Performance Products | NAPP - FDA-Compliant Tubing for Food & Beverage Use

Prolite® is made from a compound that exhibits good heat aging resistance. It meets the FDA requirements for the safe use of olefin polymers used to make articles intended for food contact per FDA 21 CFR 177.1520. (read more)

NewAge Performance Products | NAPP - Silcon® Silicone Tubing

The most outstanding properties of Silcon are its flexibility and resistance to temperature extremes. These, plus its good electrical properties and ability to self-extinguish, make Silcon an excellent choice for appliances and thermal sleeving. (read more)

NewAge Performance Products | NAPP - Food-Safe, Autoclavable TPR Tubing

Suprene® food-grade thermoplastic rubber tubing is suitable for food and beverage processing, peristaltic pumps, appliances, cosmetics packaging and other clean uses. The tubing withstands temperatures up to 275°F. (read more)

NewAge Performance Products | NAPP - Preventing Kinking in Tubing

Kinking of tubing is a pervasive issue that transcends industries, with potentially dire consequences. When tubing kinks, it not only restricts flow and impairs product integrity but also poses safety hazards (read more)

NewAge Performance Products | NAPP - High-Pressure Braid-Reinforced PVC Hose

Nylobrade® HP (High Pressure) sizes 3/8” ID and up have a tighter braid pattern and therefore reduce the visual flow contact and increase the hose’s resistance to bending and flexing. (read more)

NewAge Performance Products | NAPP - Reinforced PVC Hose for Chemical Transfer

It is lightweight, tough, and abrasion resistant making it a great choice for your vacuum lines! (read more)

NewAge Performance Products | NAPP - Antimicrobial PVC Tubing for Food & Beverage

Guard against bacterial growth with Clearflo® antimicrobial tubing.
With antimicrobial ingredients throughout the Clearflo tubing, your process is protected from bacteria such as E.coli and listeria. (read more)

NewAge Performance Products | NAPP - Clearflo 70 PVC Tubing for Visual Monitoring

Clearflo 70™ meets FDA standards, is Phthalate free and REACH and ROHS compliant. Its glass-like clarity allows for the easy visual inspection of sediment buildup or air bubbles, ensuring unobstructed flow. Ideal for transferring fatty liquids and organic waste streams. (read more)

NewAge Performance Products | NAPP - High-Pressure Municipal Water Hose

Engineered to withstand higher-pressure applications, this open-mesh braid-reinforced PVC hose offers additional flexibility with easy monitoring. (read more)

NewAge Performance Products | NAPP - Kink-Resistant Hose for High Pressure & Vacuum

The Vardex™ hose is kink and crush resistant for high pressure and vacuum applications. It is lightweight, tough, and abrasion resistant making it a great choice for your vacuum lines! (read more)

NewAge Performance Products | NAPP - The go-to PVC tubing for visual monitoring

Clearflo™ 70 is the go-to PVC tubing for reliable visual monitoring. This tubing meets FDA standards, is Phthalate free and REACH and ROHS compliant. (read more)

NewAge Performance Products | NAPP - Fuel & Oil Grade PVC Tubing

Transparent yellow Clearflo® Fuel & Oil was created to extend the working life of PVC tubing in fuel and oil applications. Gasoline and oils harden standard PVC over periods of intermittent use, but Clearflo Fuel & Oil is specially formulated to prevent hardening. (read more)

NewAge Performance Products | NAPP - Secure Your Drainage Lines with Zelite™

Flexible Lightweight and chemically inert, NewAge Performance Products™ Zelite tubing is an ideal solution for long-term drainage in harsh treatment environments. (read more)

NewAge Performance Products | NAPP - Phthalate-Free PVC Tubing for Beverage Flow

Clearflo 70 phthalate-free PVC tubing was developed in response to customers’ interest in fluid transfer products that do not contain leachable phthalates, DEHP (Di-2-ethylhexyl phthalate) or BPA (bisphenol A). Clearflo 70 is an ideal tubing solution for brewing and other beverage applications. (read more)

NewAge Performance Products | NAPP - Steel Reinforced PVC Hose for Vacuum Flow

Vardex, with its steel wire reinforcement coil, is specially suited for applications where resistance to kinking is of primary importance. A proprietary construction technique employed during the manufacture of Vardex permits full vacuum capabilities (29.9 in/Hg.) for all sizes without hose collapse. (read more)

NewAge Performance Products | NAPP - High-Pressure Hose for Wastewater Transfer

Braid-reinforced PVC hose for high pressure applications.
NewAge Performance Products™ Nylobrade™ provides excellent durability and chemical resistance for your demanding wastewater treatment applications. (read more)

NewAge Performance Products | NAPP - Viton Tubing for High-Temp Chemical Transfer

Known for its resistance to oils and chemicals, Vitube made from Viton retains its good mechanical and chemical resistance properties at extremely high temperatures better than any other known elastomer. (read more)

NewAge Performance Products | NAPP - Nylon Tubing for Chemical & Fluid Transfer

Nylotube Nylon-12 tubing is resistant to most solvents, alkalies, oils, greases, petroleum products, fungi, and molds. (read more)

NewAge Performance Products | NAPP - NSF PVC Hose for Food & Beverage Transfer

Nylobrade is made from non-toxic ingredients selected from those sanctioned by the Food and Drug Administration (FDA) for use in food contact applications. (read more)

NewAge Performance Products | NAPP - Reinforced Polyurethane Hose for Tough Flexing

Where applications involve repeated flexing, heavy vibration, or abrasion, Urebrade polyurethane hose offers superior service life over other materials. (read more)