Preventing Kinking in Tubing
Featured Product from NewAge Performance Products | NAPP
No Kinks, All success
Kinking within tubing has implications across diverse applications, spanning medical, industrial, aerospace, and food and beverage sectors. Excessive bending or folding of tubing can trigger partial or complete blockages, impeding fluid flow and disrupting critical processes.
In industrial settings, kinks within fluid transfer lines can trigger equipment malfunctions, hazardous spills, or production interruptions. Aerospace and aviation sectors face the risk of compromised flight safety and control due to kinks in hydraulic or fuel lines. Additionally, kinking can result in diminished flow rates, pressure drops, and increased stress on tubing materials, potentially causing premature wear, leaks, and compromised product qualityTherefore, prioritizing kink prevention is pivotal to ensure the dependability, efficiency, and safety of various applications. Kinking traits vary across materials and constructions, underscoring the importance of testing the chosen material for the specific application before implementation.While tips and techniques provide valuable insights, establishing a partnership with a reputable vendor can prove even more beneficial. NewAge Industries has over 20 years of experience in the tubing industry and is ISO 9001 certified. We have a skilled team ofengineers and technicians who can help you select the right tubing for your application and ensure that it is installed properly. We also offer a wide range of tubing products and services, including custom tubing solutions
NewAge Performance Products
NewAge Performance Products, a division of NewAge Industries, manufactures flexible tubing and hose for use in food and beverage and industrial sectors. They produce and stock large quantities of a wide variety of plastic and rubber tubing and hose, fittings, and clamps. Materials that meet FDA, 3A, NSF, USP Class VI, and other requirements include PVC, silicone, polyurethane, fluoropolymer, thermoplastic rubber, thermoplastic elastomer, latex, nylon,, polypropylene, polyethylene, and more. Tubing and hose styles are available in unreinforced tubing, corrugated or convoluted tubing, and braid reinforced hose for extra strength and pressure capabilities.
The NewAge Performance Products division also has custom extrusions, and hose assembly capabilities.
Follow Us: