Silcon® Silicone Tubing
Featured Product from NewAge Performance Products | NAPP
Silicone Hose & Tubing brochure
Silcon® Silicone Tubing
The most outstanding properties of SILCON are its flexibility and resistance to temperature extremes. These, plus its good electrical properties and ability to self- extinguish, make SILCON an excellent choice for appliances and thermal sleeving.
- Raw materials meet FDA requirements per FDA 21 CFR 177.2600 for use with food contact surfaces
- Able to resist extreme temperature variation: -100°F to 500°F (350°F maximum for NSF applications)
- Translucent natural color for visual contact with the flow
- Resilient, stretchable, and resistant to compression set
- Reusable — will withstand repeated sterilization
- Odorless, tasteless, and inert
- Good electrical and weatherability properties — resists U.V., ozone, gases, and moisture
- Listed by the National Sanitation Foundation (NSF-51) for food equipment materials*
- Conforms to 3-A Sanitary Standards for Number 18-03 (Multiple Use Rubber and Rubber-Like Materials)
- Free of BPA, latex and phthalates; RoHS compliant
Peroxide-cured SILCON contains no sulphur or other acid-producing chemicals, thereby eliminating the possibility of staining, corroding, or deteriorating materials it contacts. It is extremely resistant to ozone and U.V. over long time periods.
Follow Us:
NewAge Industries
NewAge Industries is a leading independent, employee-owned manufacturer of fluid transfer systems that produces high-quality tubing, hose, fittings, clamps, and accessories and offers expert project guidance and services.
As a reliable provider that offers an exceptional customer experience, a culture of social responsibility, and a focus on sustainability, we help businesses engineer products that create positive global impact.