What is Multi-Durometer Tubing?
Featured Product from New England Tubing Technologies
Learn more about multi-durometer tubing and other available value added enhancements for your tube in this video.
Multi-Durometer Tubing
For the ultimate in customized flexibility
New England Tubing’s assembly abilities coupled with our comprehensive extrusion capabilities enable the delivery of reinforced multi-durometer custom products. Producing tubes with multi-durometer sections and the addition of stainless steel braids or spiral reinforcements allows for varied kink resistance, flexibility and torque response over the length of one piece. The proximal section of the tube can be made of a harder plastic to help with insertion and positioning, while a more flexible distal section will allow the tube to better navigate challenging paths within the human anatomy. This innovative process accompanied with braid reinforcement can produce a tube that has a stiff body section and a more flexible distal section while still maintaining important physical characteristics like torque transmission, kink resistance, and hoop strength.
Custom multi-durometer tubing can be designed in single or multi-lumen styles, with or without reinforcement. For multi-lumen constructions, lumen patency is critical and always maintained. Reinforced constructions typically have a continuous liner, continuous reinforcement, and then the varying durometer occurs on the outer most layer of the tube. Combining multi-durometer feature with varying braid or spiral density can alter flexibility over the length of the shaft even further. Longitudinal members can also be added to increase tensile and column strength.
NETT Capabilities
From advanced braiding and reinforcing to highly specialized applications like thin wall extrusions for the medical industry, our design and engineer teams work closely with each customer to develop innovative, one-of-a-kind solutions and custom OEM components.
New England Tubing Technologies Advancing Innovation
New England Tubing Technologies designs innovative tubing solutions. From rapid prototyping services and small quantity orders to full production and value-added services. Let us help you dream beyond today’s technology!
Explore What NETT Can Do For You: