The Benefits of Braid Reinforced Tubing
Featured Product from New England Tubing Technologies
Braid Reinforced Tubing
The industry leader in custom braid reinforced tubing
New England Tubing effectively utilizes its in-house technical staff and years of experience to assist our customers from product development to the finished product.
With our extensive background in the manufacturing of braided tubing for medical devices, New England Tubing is the industry leader in custom braid reinforced tubing. We are able to produce single and multi-lumen reinforced tubing designed to meet your specification. Our team has experience with many different braid materials and types ranging from round and flat stainless steel alloys to high strength monofilament polymers. You provide us with the important characteristics (torque, flexibility, etc.) of your tube, and utilizing our years of experience and accrued knowledge of braid materials and configurations, we will recommend a suitable braid design.
With custom manufacturing, the possibilities are endless. By using different braid designs/configurations and varying the density of the braid we can design varied flexibility over the length. This produces a tube that starts out stiff and gradually gets more and more flexible over its length. Tensile and elongation properties can be managed and manipulated by adding a longitudinal member which can increase tensile strength and reduce elongation. New England Tubing can vary the braid, among many other things, to achieve the desired characteristics and qualities that each and every product requires. Pieces can also be cut to length or delivered in bulk depending on your needs.
Braid Reinforced Materials
- Round Wire (Small as 0.001” [0.025 mm])
- Flat Wire (Small as 0.0003” x 0.002” [0.0076 mm x 0.051 mm])
- Stainless Steel
- Copper and Copper Alloys
- Nitinol
- Textiles
- High Strength Polymers
Benefits of Reinforcement
- Kink Resistance
- Variable Flexibility
- Improved Hoop (Crush) Strength
- Increased Column Strength
- Improve Tensile Strength
- Improved Torque Response
- Withstand High Pressure
- Add Shape Memory
- Provide Armouring/Protection
Development and Prototype Projects
Our goal is to help bring your highly specialized product to market.
New England Tubing Technologies Advancing Innovation
New England Tubing Technologies designs innovative tubing solutions. From rapid prototyping services and small quantity orders to full production and value-added services. Let us help you dream beyond today’s technology!