Announcements
Introducing GlideTex™ - the ultimate solution whether you're looking for impeccable tube body smoothness or seeking to reduce drag and tackiness; GlideTex™ has got you covered.
(read more)Looking to take your tube to the next level? When surface finish is critical, our proprietary extrusion technique developed for GlideTex™ tubing provides a luxurious, silky feel with a matte, reduced friction finish. This is ideal for applications requiring superior tube body smoothness and mitigation of drag and tack
(read more)New England Tubing specializes in spiral reinforced tubing, typically used to improve hoop (crush) strength and change flex characteristics of tubing. Our in-house technical staff has designed and built our PLC controlled high speed spiral winders, capable of handling a wide range of tubes and sizes.
(read more)New England Tubing Technologies manufactures both single and multi-lumen tubing in both reinforced and unreinforced configurations with a variety of custom lumen geometry options
(read more)New England Tubing has a wide variety of additional services to help fulfill your finished tubing needs.
(read more)When tube clarity is integral to your overall custom design, we've got the right PVC for you! Let's explore the advantages of this optically clear tubing material...
(read more)Our eTubing® offerings are designed to further enhance today’s minimally invasive and robotic surgeries. eTubing® adds elements such as ultra-miniature coaxial cables, high frequency cables, thermocouples, and high strength/high flex alloys to provide more functionality in the same tubular cross-section
(read more)Whether your application requires conductors inside the wall of a tube, lumens located within a multi-conductor cable, or some other custom configuration, New England Tubing has the solution.
(read more)Our eTubing® designs can add analog and digital transmission of electrical signals for sensor capabilities, powering devices, and temperature/oxygen monitoring features by incorporating these customized wires or cables within the wall of the tube itself.
(read more)New England Tubing Technologies designs innovative tubing solutions. From rapid prototyping services and small quantity orders to full production and value-added services. Let us help you dream beyond today’s technology!
(read more)Wondering if your custom tubing should be lined with FEP or PTFE? While both materials have great chemical compatibility, other properties should be taken into consideration when evaluating which is best for your specific project. NETT is here to help you decide which materials work best with your application.
(read more)There are many situations where tube clarity is critical to your overall design. We are happy to present a new optically clear PVC option which can be used in a wide variety of tube designs and is highly flexible, non-toxic, and ideal for use in the medical industry.
(read more)- Non-toxic
- Non-phthalate
- No ADM derivatives
- Formulated to meet USP Class VI approval
- Gamma and EtO sterilizable
- Low tack
- Excellent flexibility
- Optically clear
New England Tubing Technologies manufactures both single and multi-lumen tubing in both reinforced and unreinforced configurations with a variety of custom lumen geometry options.
(read more)Our eTubing® designs can add analog and digital transmission of electrical signals for sensor capabilities, powering devices, and temperature/oxygen monitoring features by incorporating these customized wires or cables within the wall of the tube itself.
(read more)Why Custom Medical Tubing May Be Right For You
Off-the-shelf or custom? What's right for you?
Typical Elements for Hybrid Tubing:
- Power supply
- Measuring/monitoring
capabilities - Signal carrying capabilities
- Strength members
- One or more lumen
Tube Time! Value Added Enhancements
How tubing enhancements lead to ultimate tubing performance
(read more)Learn more about multi-durometer tubing and other available value added enhancements for your tube
(read more)Learn more about the variety of value added enhancements that can be added to your custom tube for ultimate performance!
(read more)Value added tubing enhancements lead to ultimate tubing performance!
(read more)