Power Leads and Flexible Interconnects

Featured Product from New England Wire Technologies Corporation

More Info Email Supplier Request a Quote

Power Leads and Flexible Interconnects
Offering conductor sizes from micro-miniature up to 250 MCM

What We Make

Extended Flexlife Cables
Design options for extreme flexibility and long-term flex life
View product
Styles For Power Leads
We manufacture a wide range of power leads with component recognition to UL and CSA for OEM installation.
View product
Custom Flexible Interconnects
Design considerations and options for your custom configuration
View product

We are a world leader in the manufacture of custom ultra-flexible interconnects offering conductor sizes from micro-miniature up to 250 MCM. These include a range of rope lay constructions using bare as well as tinned-, silver- or nickel-plated copper, and high-strength alloys. Most commonly supplied in UL and CSA recognized PVC insulated constructions, our custom flexible interconnects combine our ultra fine-wire stranding technology with thin walls of nylon, polyethylene, polyurethane, polypropylene, polyester, silicone rubber, PVC, FEP, ETFE, PFA, and TPE. These are used in speaker interconnects, biomedical instruments, computers, and other products requiring miniature conductors with superior flexibility.

For power distribution applications that require high temperature wire with maximum flexibility, New England Wire’s general-purpose power leads and flexible interconnect wires can be manufactured using a range of wire gauge sizes, strand constructions, conductor materials, wall thicknesses, shields and jackets.

Follow us on:

 

Wire and Cable 101
From FAQ's & specifications to relevant and timely industry specific articles and research. We are your resource for all custom wire and cable related content. Check back often for updated articles and Q&A's with our engineers and custom solution specialists.

Watch>> a short video which showcases our capabilities and the talented people behind everything we do.

About New England Wire Technologies
New England Wire Technologies is a privately held, employee stock ownership company with a rich history dating back to 1898. Our Lisbon, NH facilities consist of over 385,000 square feet of manufacturing, quality/testing, tooling/machine fabrication, and office space. We are an ISO9001:2015 registered company with more than 400 employees operating three shifts, five days a week.

New England Wire Technologies in Lisbon, NH is the primary and largest corporation in the MJM Holdings Group manufacturing all of the wire and cable sold under the New England Wire Technologies name. Other subsidiaries include New England Tubing Technologies (Lisbon, NH), Bay Associates Wire Technologies (Fremont, CA) and New England Interconnect Systems (Santa Ana, Mexico).

Whether working with customer supplied specifications or designing to a unique requirement, New England Wire Technologies' design teams develop innovative, one-of-a-kind wire and cable solutions. On-site manufacturing processes include wire drawing, plating, braiding, cabling, insulating, and extrusion services. And, since all of our proprietary equipment and tooling is designed and built in-house, we have complete control while also offering quick modifications when needed. Through true vertical integration of manufacturing processes our customers' design-to-market curve is the shortest in the industry.