A description of the various styles of Litz wire
Featured Product from New England Wire Technologies Corporation
Litz Wire Types and Constructions
A description of the various styles of Litz wire - Type 1 through Type 9
New England Wire Technologies is a pioneer and leading designer and manufacturer of Litz wire and specialty winding wire. Litz wire consists of a number of individually insulated magnet wires twisted or braided into a uniform pattern with the primary benefit of reducing AC losses in high frequency windings. We offer all 9 types of Litz wire constructions with multiple varieties of insulation to meet agency and/or specific customer voltage withstand requirements.
Type 1 Litz Wire
Single film-insulated wire strand, twisted with optional outer insulation of textile yarn, tape or extruded compounds.
Litz Type 2
Bundles of Type 1 Litz wire twisted together with optional outer insulation of textile yarn, tape or extruded compounds.
Litz Type 3
Bundles of Type 2 insulated Litz wire twisted together with optional outer insulation of textile yarn, tape or extruded compounds.
Litz Type 4
Bundles of Type 2 Litz wire twisted around a central fiber core with optional outer insulation of textile yarn, tape or extruded compounds.
Litz Type 5
Insulated bundles of Type 2 Litz wire twisted around a fiber core with optional outer insulation of textile yarn, tape or extruded compounds.
Litz Type 6
Insulated bundles of Type 4 Litz wire twisted around a fiber core with optional outer insulation of textile yarn, tape or extruded compounds.
Litz Type 7
Film- insulated wire braided and formed into a rectangular profile with optional outer insulation of textile yarn, tape or extruded compounds.
Litz Type 8
Compacted film-insulated wires or groups of compacted film-insulated wires twisted and compressed into a rectangular profile with outer insulation of textile yarn, tape or extruded compounds.
Type 9 Litz Coax
Coax-style construction featuring a core constructed of Litz wire with transposed bundles, an insulation layer of controlled dielectric constant and thickness, an additional braid or coax-style conductor that matches the conductor area of the core conductor, with optional outer insulation of textile yarn, tape or extruded compounds.
Many Litz wire constructions are available with multiple layers of insulation to meet voltage-withstand requirements of UL and IEC. Multiple extruded layers of fluoropolymers such as FEP, PFA and ETFE are most common. These extrusions are offered in different colors so that the different layers are easily distinguishable. Learn more about our proprietary NEWind® specialty winding wire products.
Various tape wraps such as polyimide and polyester are available for applications requiring greater cut-through resistance and minimum diameter. These products, most commonly used in power conversion equipment, are desirable in any application requiring additional voltage withstand between windings.
All of the insulations available for complex bundles are also available over single-strand bare, tinned and silver-plated copper as well as various copper alloys and magnet wires.
Watch>> a short video which showcases our capabilities and the talented people behind everything we do.
New England Wire Technologies
Whether working with customer supplied specification or designing to a unique requirement, New England Wire Technologies' design teams develop innovative, one-of-a-kind wire and cable solutions. On-site manufacturing processes include wire drawing, plating, braid, cabling and extrusion services. And, since all of our proprietary equipment and tooling is designed and built in-house, we have complete control while also offering quick modifications when needed. Through true vertical integration of manufacturing processes our customers' design-to-market curve is the shortest in the industry.