COLDflex Ground Cable

Featured Product from New England Wire Technologies Corporation

More Info Email Supplier Request a Quote

COLDflex Ground Cable™
Our COLDflex Ground Cable™ product line is specifically designed for flexible, low-temperature ground cable applications. Tested for cold weather flexibility down to -40ºC, COLDflex Ground Cables™ are UV resistant and have operating voltages up to 5kV.

Technical Information
Manufactured using highly stranded bare copper conductors, COLDflex Ground Cable™ standard conductor sizes and constructions are listed below. Ultra flexible stranded conductors are also available in a variety of conductor materials. Please contact our design team for more specific information or to discuss your specific requirements.

Our high performance compounds are specifically formulated for use where cold weather flexibility, UV resistance and high dielectric strength are required. Standard jacket colors include: white, black, red,green, yellow, blue, brown, orange, gray and violet. Custom colors and printing are available upon request.

Product Advantages:

  • Tested for cold weather flexibility down to -40ºC
  • UV Resistant
  • Operating voltages up to 5kV
  • High dielectric strength
  • Standard bare copper conductors; also available in a variety of other conductor materials
  • Standard sizes 250 kCMA – 4 AWG – Other sizes available upon request
  • Available in 10 standard colors
  • Standard and custom surface printing available

 

Wire and Cable 101
From FAQ's & specifications to relevant and timely industry specific articles and research. We are your resource for all custom wire and cable related content. Check back often for updated articles and Q&A's with our engineers and custom solution specialists.

Watch>> a short video which showcases our capabilities and the talented people behind everything we do.

About New England Wire Technologies
New England Wire Technologies is a privately held, employee stock ownership company with a rich history dating back to 1898. Our Lisbon, NH facilities consist of over 385,000 square feet of manufacturing, quality/testing, tooling/machine fabrication, and office space. We are an ISO9001:2015 registered company with more than 400 employees operating three shifts, five days a week.

New England Wire Technologies in Lisbon, NH is the primary and largest corporation in the MJM Holdings Group manufacturing all of the wire and cable sold under the New England Wire Technologies name. Other subsidiaries include New England Tubing Technologies (Lisbon, NH), Bay Associates Wire Technologies (Fremont, CA) and New England Interconnect Systems (Santa Ana, Mexico).

Whether working with customer supplied specifications or designing to a unique requirement, New England Wire Technologies' design teams develop innovative, one-of-a-kind wire and cable solutions. On-site manufacturing processes include wire drawing, plating, braiding, cabling, insulating, and extrusion services. And, since all of our proprietary equipment and tooling is designed and built in-house, we have complete control while also offering quick modifications when needed. Through true vertical integration of manufacturing processes our customers' design-to-market curve is the shortest in the industry.