Litz Wire for High-Frequency Inductors
Featured Product from New England Wire Technologies Corporation
Litz Wire Types and Constructions
New England Wire Technologies is a pioneer and leading designer and manufacturer of Litz wire and specialty winding wire. Litz wire consists of a number of individually insulated magnet wires twisted or braided into a uniform pattern with the primary benefit of reducing AC losses in high frequency windings. We offer all 9 types of Litz wire constructions with multiple varieties of insulation to meet agency and/or specific customer voltage withstand requirements.
Many Litz wire constructions are available with multiple layers of insulation to meet voltage-withstand requirements of UL and IEC. Multiple extruded layers of fluoropolymers such as FEP, PFA and ETFE are most common. These extrusions are offered in different colors so that the different layers are easily distinguishable. Learn more about our proprietary NEWind® specialty winding wire products.
Various tape wraps such as polyimide and polyester are available for applications requiring greater cut-through resistance and minimum diameter. These products, most commonly used in power conversion equipment, are desirable in any application requiring additional voltage withstand between windings.
All of the insulations available for complex bundles are also available over single-strand bare, tinned and silver-plated copper as well as various copper alloys and magnet wires.
Connecting the world with your custom cable
We power the innovations of the future. When your project demands custom cable, NEWT helps achieve your goal. From Litz wire used in high frequency inductors and transformers to the micro-miniature coaxial cable used in surgical robots, our custom projects have been advancing innovation for 125 years.
Wire and Cable 101
From FAQ's & specifications to relevant and timely industry specific articles and research. We are your resource for all custom wire and cable related content. Check back often for updated articles and Q&A's with our engineers and custom solution specialists.
Watch>> a short video which showcases our capabilities and the talented people behind everything we do.
About New England Wire Technologies
New England Wire Technologies is a privately held, employee stock ownership company with a rich history dating back to 1898. Our Lisbon, NH facilities consist of over 385,000 square feet of manufacturing, quality/testing, tooling/machine fabrication, and office space. We are an ISO9001:2015 registered company with more than 400 employees operating three shifts, five days a week.
New England Wire Technologies in Lisbon, NH is the primary and largest corporation in the MJM Holdings Group manufacturing all of the wire and cable sold under the New England Wire Technologies name. Other subsidiaries include New England Tubing Technologies (Lisbon, NH), Bay Associates Wire Technologies (Fremont, CA) and New England Interconnect Systems (Santa Ana, Mexico).
Whether working with customer supplied specifications or designing to a unique requirement, New England Wire Technologies' design teams develop innovative, one-of-a-kind wire and cable solutions. On-site manufacturing processes include wire drawing, plating, braiding, cabling, insulating, and extrusion services. And, since all of our proprietary equipment and tooling is designed and built in-house, we have complete control while also offering quick modifications when needed. Through true vertical integration of manufacturing processes our customers' design-to-market curve is the shortest in the industry.