Board to Board Socket
Featured Product from New Yorker Electronics Co., Inc.
The FPBBS-4 series from Major League Electronics is a compact, 0.4 mm pitch SMT socket designed to meet the demands of modern high-density board-to-board applications. Engineered for reliability and versatility, this series offers single- and dual-row configurations with 10 to 60 contacts per row. The sockets support stack heights from 0.057" (1.45 mm) to 0.156" (3.96 mm), making them an excellent choice for space-constrained environments in advanced electronics design.
With optional alignment posts and board locks, the FPBBS-4 enhances assembly accuracy and mechanical stability. These sockets are ideal for use in compact devices where miniaturization and secure interconnects are key—such as portable electronics, test and measurement instruments, medical devices, and embedded systems. RoHS-compliant and built to withstand demanding operational conditions, the FPBBS-4 series delivers performance, precision, and flexibility in a tiny footprint.
For more information, contact New Yorker Electronics at 201-750-1171 or email sales@newyorkerelectronics.com.