Open Frame Motors
Featured Product from New Yorker Electronics Co., Inc.
Orion Fans introduces a new line of Open Frame Motors designed for long-lasting, reliable performance in industrial cooling, commercial transportation, and refrigeration. These AC motors come in sizes from 85mm to 125mm with 115V and 230V options. Each motor features ball bearings, a die-cast aluminum housing, and 500mm wire leads for easy installation.
A full set of accessories is available, including galvanized steel mounting brackets, steel grilles for impellers up to 250mm, and aluminum impellers from 154mm to 300mm in various pitches for precise airflow control. Impellers are easy to install using a Phillips-head retaining screw. These motors are UL, CE, REACH, RoHS, and VDE approved, offering a safe and reliable solution for demanding applications.
FOR MORE INFORMATION:
CALL: 1-800-536-1887
EMAIL: sales@newyorkerelectronics.com