Premium Electromagnetic Buzzers
Featured Product from New Yorker Electronics Co., Inc.
Raltron announces the RBE Series electromagnetic buzzers, engineered for applications demanding high sound pressure levels and clear, distinct tones. Operating in a frequency range of 2800 to 4000 Hz, these buzzers deliver SPLs from 90 dB up to 100 dB, making them some of the loudest in the industry. They are ideal for use in smoke detectors, fire alarm systems, industrial control panels, medical devices, security systems, smart home products, IoT devices, and more.
The RBE Series supports a wide range of operating voltages, including 3, 5, 9, 12, 24, and 48 VDC. Available in through-hole, surface mount, wired, quick tab, and screw lug configurations, the series includes models ranging from 14mm to 60mm in diameter. Raltron combines high performance with competitive pricing and offers strong engineering support through a global network of representatives and distributors to meet diverse design needs.
FOR MORE INFORMATION:
CALL: 1-800-536-1887
EMAIL: sales@newyorkerelectronics.com