New High-Reliability Isolation Amplifiers

Featured Product from New Yorker Electronics Co., Inc.

More Info Email Supplier Request a Quote

Vishay’s latest VIA series isolation amplifiers — VIA0050DD, VIA0250DD, and VIA2000SD — offer exceptional precision, reliability, and compact size for demanding industrial, automotive, and medical applications. These devices feature high common-mode transient immunity up to 150 kV/μs, low gain error (±0.05%), minimal gain drift, and a wide bandwidth of 400 kHz. This ensures stable, accurate measurements even in noisy or harsh environments such as motor controls and power inverters.

Each amplifier includes low offset error, reinforced isolation, and built-in diagnostics to simplify precision current and voltage sensing. The VIA0050DD is optimized for low power and space-constrained applications, while the VIA2000SD provides the highest signal-to-noise ratio for high-fidelity signal transmission. Compatible with Vishay’s WSBE shunts, the VIA series supports accurate monitoring in solar inverters, UPS systems, and industrial motor drives across a broad temperature range.

FOR MORE INFORMATION:
CALL: 1-800-536-1887
EMAIL: sales@newyorkerelectronics.com